D-Sub High Density Connectors 62P MALE R
CONN D-SUB HD PLUG 62P R/A SLDR
D SUB CONNECTOR, STANDARD, 62 POSITION, PLUG; No. of Contacts:62Contacts;
HD D-SUB CONN, PLUG, 62POS, TH; No. of Contacts:62Contacts;
| Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09564627812 | 09564627812 | 44J4649 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Standard, 62 Position, Plug; No. Of Contacts Harting |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |