HARTING Inc. of North America D-Sub Connectors 9563527612

Description
D-Sub High Density Connectors 44P FEMALE
Request a Quote Datasheet
Description
D-Sub High Density Connectors 44P FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09563527612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09563527612
D-Sub Connectors 09563527612
D-Sub High Density Connectors 44P FEMALE

D-Sub High Density Connectors 44P FEMALE

Buy Now
D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Harting - 44J4617 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Harting
44J4617
D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Harting 44J4617
D SUB CONNECTOR, STANDARD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting - 17AC0894 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting
17AC0894
Hd D-Sub Conn, Rcpt, 44Pos, Th; No. Of Contacts Harting 17AC0894
HD D-SUB CONN, RCPT, 44POS, TH; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 44POS, TH; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09563527612 44J4617
Product Name D-Sub Connectors D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data