HARTING Inc. of North America D-Sub Connectors 9563004704

Description
D-Sub High Density Connectors 44P HIGH D
Request a Quote
Description
D-Sub High Density Connectors 44P HIGH D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09563004704 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09563004704
D-Sub Connectors 09563004704
D-Sub High Density Connectors 44P HIGH D

D-Sub High Density Connectors 44P HIGH D

Buy Now
Hd D-Sub Conn, Rcpt, 44Pos, Solder; No. Of Contacts Harting - 62M1740 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 44Pos, Solder; No. Of Contacts Harting
62M1740
Hd D-Sub Conn, Rcpt, 44Pos, Solder; No. Of Contacts Harting 62M1740
HD D-SUB CONN, RCPT, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09563004704 62M1740
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 44Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products