HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 15.8, Grn; Lan Category Harting 9488585588004

Description
PATCH CORD, RJ45 PLUG-PLUG, 15.8", GRN; LAN Category:Cat6a; Cable Length - Metric:400mm; Cable Length - Imperial:15.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 15.8", GRN; LAN Category:Cat6a; Cable Length - Metric:400mm; Cable Length - Imperial:15.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 15.8, Grn; Lan Category Harting - 42AH1433 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 15.8, Grn; Lan Category Harting
42AH1433
Patch Cord, Rj45 Plug-Plug, 15.8, Grn; Lan Category Harting 42AH1433
PATCH CORD, RJ45 PLUG-PLUG, 15.8", GRN; LAN Category:Cat6a; Cable Length - Metric:400mm; Cable Length - Imperial:15.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 15.8", GRN; LAN Category:Cat6a; Cable Length - Metric:400mm; Cable Length - Imperial:15.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1433
Product Name Patch Cord, Rj45 Plug-Plug, 15.8, Grn; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-6364-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details