HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 6.6Ft, Red; Lan Category Harting 9488585586020

Description
PATCH CORD, RJ45 PLUG-PLUG, 6.6FT, RED; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 6.6FT, RED; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 6.6Ft, Red; Lan Category Harting - 42AH1414 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 6.6Ft, Red; Lan Category Harting
42AH1414
Patch Cord, Rj45 Plug-Plug, 6.6Ft, Red; Lan Category Harting 42AH1414
PATCH CORD, RJ45 PLUG-PLUG, 6.6FT, RED; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 6.6FT, RED; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1414
Product Name Patch Cord, Rj45 Plug-Plug, 6.6Ft, Red; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2-2322422-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 39.37 ft (120 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details