HARTING Inc. of North America Sensor Cord, M12 Plug-Rj45 Plug, 6.6Ft; Connector Type A Harting 9478411002

Description
M12 X-code Press&Go Cable
Request a Quote
Description
M12 X-code Press&Go Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 09478411002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M12 X-code Press&Go Cable

M12 X-code Press&Go Cable

Buy Now
 - 09478411002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RJ45 - M12 x-code Cable Assy 2,0m PVC

RJ45 - M12 x-code Cable Assy 2,0m PVC

Buy Now
Sensor Cord, M12 Plug-Rj45 Plug, 6.6Ft; Connector Type A Harting - 08AC0850 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Plug-Rj45 Plug, 6.6Ft; Connector Type A Harting
08AC0850
Sensor Cord, M12 Plug-Rj45 Plug, 6.6Ft; Connector Type A Harting 08AC0850
SENSOR CORD, M12 PLUG-RJ45 PLUG, 6.6FT; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, M12 PLUG-RJ45 PLUG, 6.6FT; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site
QD Cable/Cord Set - 123570860 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
123570860
QD Cable/Cord Set 123570860
SENSOR CORD, M12 PLUG-RJ45 PLUG, 6.6FT; CONNECTOR TYPE A:M12 PLUG; CONNECTOR TYPE B:RJ45 PLUG; NO. OF POSITIONS:8 POSITIONS; CABLE LENGTH - METRIC:2M; CABLE LENGTH - IMPERIAL:6.6FT; PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

SENSOR CORD, M12 PLUG-RJ45 PLUG, 6.6FT; CONNECTOR TYPE A:M12 PLUG; CONNECTOR TYPE B:RJ45 PLUG; NO. OF POSITIONS:8 POSITIONS; CABLE LENGTH - METRIC:2M; CABLE LENGTH - IMPERIAL:6.6FT; PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09478411002 08AC0850 123570860
Product Name Sensor Cord, M12 Plug-Rj45 Plug, 6.6Ft; Connector Type A Harting QD Cable/Cord Set
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details