HARTING Inc. of North America Cable Assemblies 9474747208

Description
Cable Assemblies HA-VIS SMART PATCH CBL
Request a Quote Datasheet
Description
Cable Assemblies HA-VIS SMART PATCH CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09474747208 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09474747208
Cable Assemblies 09474747208
Cable Assemblies HA-VIS SMART PATCH CBL

Cable Assemblies HA-VIS SMART PATCH CBL

Buy Now
Cable Assemblies - Modular Cables - 09474747208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09474747208
Cable Assemblies - Modular Cables 09474747208
HA-VIS SMART PATCH CABLE CAT6 Y

HA-VIS SMART PATCH CABLE CAT6 Y

Supplier's Site
Ethernet Patch Cable, 7M, Yellow; Lan Category Harting - 86R5608 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Patch Cable, 7M, Yellow; Lan Category Harting
86R5608
Ethernet Patch Cable, 7M, Yellow; Lan Category Harting 86R5608
ETHERNET PATCH CABLE, 7M, YELLOW; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

ETHERNET PATCH CABLE, 7M, YELLOW; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09474747208 09474747208 86R5608
Product Name Cable Assemblies Cable Assemblies - Modular Cables Ethernet Patch Cable, 7M, Yellow; Lan Category Harting
Product Type Patch Patch
Application LAN / Ethernet
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-5151-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/306-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details