HARTING Inc. of North America Cable Assemblies 9470500027

Description
Cable Assemblies RJI 1XIP20 180DEG 22/7
Request a Quote
Description
Cable Assemblies RJI 1XIP20 180DEG 22/7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09470500027 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09470500027
Cable Assemblies 09470500027
Cable Assemblies RJI 1XIP20 180DEG 22/7

Cable Assemblies RJI 1XIP20 180DEG 22/7

Buy Now
Cable Assemblies - Modular Cables - 09470500027 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09470500027
Cable Assemblies - Modular Cables 09470500027
CABLE MOD 6P4C R/A PLG-CBL 9.84'

CABLE MOD 6P4C R/A PLG-CBL 9.84'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09470500027 09470500027
Product Name Cable Assemblies Cable Assemblies - Modular Cables
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Power, Line Cables and Extension Cords - Q101-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 1-15P, Polarized
View Details
3 suppliers