HARTING Inc. of North America Cable Assemblies 9459711121

Description
Cable Assemblies CAT5 IP20 PATCH CABL BL
Request a Quote
Description
Cable Assemblies CAT5 IP20 PATCH CABL BL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09459711121 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09459711121
Cable Assemblies 09459711121
Cable Assemblies CAT5 IP20 PATCH CABL BL

Cable Assemblies CAT5 IP20 PATCH CABL BL

Buy Now
Cable Assemblies - 09459711121 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09459711121
Cable Assemblies 09459711121
RJ45 CAT5 8P MA DE BK CABLE ASSY, 500MM

RJ45 CAT5 8P MA DE BK CABLE ASSY, 500MM

Buy Now
Patch Cord, Cat 5E, Rj45, 0.5M, Black; Lan Category Harting - 62M1677 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E, Rj45, 0.5M, Black; Lan Category Harting
62M1677
Patch Cord, Cat 5E, Rj45, 0.5M, Black; Lan Category Harting 62M1677
PATCH CORD, CAT 5E, RJ45, 0.5M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 5E, RJ45, 0.5M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Modular Cables - 09459711121 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09459711121
Cable Assemblies - Modular Cables 09459711121
CABLE MOD 8P8C PLUG-PLUG 1.64'

CABLE MOD 8P8C PLUG-PLUG 1.64'

Supplier's Site
System Cable CAT5 black PUR length 0.5 meters - 70104022 - Allied Electronics, Inc.
Fort Worth, TX, USA
System Cable CAT5 black PUR length 0.5 meters
70104022
System Cable CAT5 black PUR length 0.5 meters 70104022
These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application. The connectors are small enough for multi-port switches. In cooperation with the new IP30 Switch Harting can offer a complete solution for networks and cabling inside of switch cabinets. Features: 2 × Shielded Connector, RJ45 Over-Molded Connector with Protection Booth Halogen Free Shielded Twisted Pair Cable, AWG 26/7, PUR 1:1 Cabling Option of Green and Black Cable

These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application. The connectors are small enough for multi-port switches. In cooperation with the new IP30 Switch Harting can offer a complete solution for networks and cabling inside of switch cabinets. Features:

  • 2 × Shielded Connector, RJ45
  • Over-Molded Connector with Protection Booth
  • Halogen Free
  • Shielded Twisted Pair Cable, AWG 26/7, PUR
  • 1:1 Cabling
  • Option of Green and Black Cable
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09459711121 09459711121 62M1677 09459711121 70104022
Product Name Cable Assemblies Cable Assemblies Patch Cord, Cat 5E, Rj45, 0.5M, Black; Lan Category Harting Cable Assemblies - Modular Cables System Cable CAT5 black PUR length 0.5 meters
Product Type Patch Patch
Cable Type Cat 5 Cat 5 Cat 5
Application LAN / Ethernet Instrumentation and Control
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 040427-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers