Cable Assemblies CAT5 IP20 PATCH CABL GR
These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application. The connectors are small enough for multi-port switches. In cooperation with the new IP30 Switch Harting can offer a complete solution for networks and cabling inside of switch cabinets. Features:
CABLE MOD 8P8C PLUG-PLUG 6.56'
PATCH CORD, CAT 5E, RJ45, 2M, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 09459711103 | 70104019 | 09459711103 | 62M1667 |
| Product Name | Cable Assemblies | System Cable CAT5 green PUR length 2.0 meters | Cable Assemblies - Modular Cables | Patch Cord, Cat 5E, Rj45, 2M, Green; Lan Category Harting |
| Product Type | Patch | Patch | ||
| Cable Type | Cat 5 | Cat 5 | ||
| Application | Instrumentation and Control | LAN / Ethernet | ||
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) |