Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MULTICONDUCTOR CABLES
HARTING INC. OF NORTH AMERICA
9456002002 -- MULTIPLE CONDUCTOR CABLES
HARTING Inc. of North America
Multiple Conductor Cables
9456002002
Description
CABLE - T1 SPE CABLE, 1X2XAWG26/
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CABLE - T1 SPE CABLE, 1X2XAWG26/
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1195-09456002002-ND
Multiple Conductor Cables
1195-09456002002-ND
CABLE - T1 SPE CABLE, 1X2XAWG26/
CABLE - T1 SPE CABLE, 1X2XAWG26/
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Multiconductor Cables
Product Number
1195-09456002002-ND
Product Name
Multiple Conductor Cables
Product Category
Cable
Cable Jacket
Polyurethane (PU)
Cable Conductor
Copper
Unlock Full Specs
to access all available technical data
Similar Products
Flexco Microwave, Inc.
Flexible Coaxial Cable 6 GHz
FC659
Specs
Product Category
Cable Assembly
Cable Jacket
Neoprene (optional feature); Polyolefin
Cable Conductor
Copper
View Details
Cooner Wire Company
Silicone Multiconductor Cable
AS999-36-3SJ
Specs
Product Category
Cable
Cable Jacket
Silicon Rubber
Cable Insulation
Silicon Rubber
View Details
SAB BRÖCKSKES GmbH & Co. KG
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L
Specs
Cable Jacket
Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation
Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature
-40 to 180 C (-40 to 356 F)
View Details
TE Connectivity
Twisted Pair Cable
172629-000
Specs
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2
suppliers