Ethernet & Telecom Connectors RJ 45 VERT
Modular Connectors / Ethernet Connectors RJ 45 VERT SMT JACK THT V
RJ45 CONNECTOR, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09455511103 | 09455511103 | 86R5118 |
| Product Name | Modular Connectors / Ethernet Connectors | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1Port; Modular Connector Type Harting |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Female / Jack | ||
| Geometry | Straight | ||
| Termination | Through Hole |