HARTING Inc. of North America Mini Displayport Conn, Rcpt, 20Pos, Pcb; No. Of Contacts Harting 9455511000

Description
MINI DISPLAYPORT CONN, RCPT, 20POS, PCB; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MINI DISPLAYPORT CONN, RCPT, 20POS, PCB; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Displayport Conn, Rcpt, 20Pos, Pcb; No. Of Contacts Harting - 51AC1651 - Newark, An Avnet Company
Chicago, IL, United States
Mini Displayport Conn, Rcpt, 20Pos, Pcb; No. Of Contacts Harting
51AC1651
Mini Displayport Conn, Rcpt, 20Pos, Pcb; No. Of Contacts Harting 51AC1651
MINI DISPLAYPORT CONN, RCPT, 20POS, PCB; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

MINI DISPLAYPORT CONN, RCPT, 20POS, PCB; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC1651
Product Name Mini Displayport Conn, Rcpt, 20Pos, Pcb; No. Of Contacts Harting
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details