HARTING Inc. of North America Rcpt Housing, Thermoplastic, Black; Product Range Harting 9455450028

Description
RCPT HOUSING, THERMOPLASTIC, BLACK; Product Range:PushPull Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting PushPull Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
RCPT HOUSING, THERMOPLASTIC, BLACK; Product Range:PushPull Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting PushPull Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, Thermoplastic, Black; Product Range Harting - 86R5096 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, Thermoplastic, Black; Product Range Harting
86R5096
Rcpt Housing, Thermoplastic, Black; Product Range Harting 86R5096
RCPT HOUSING, THERMOPLASTIC, BLACK; Product Range:PushPull Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting PushPull Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

RCPT HOUSING, THERMOPLASTIC, BLACK; Product Range:PushPull Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting PushPull Series Heavy Duty Connectors; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86R5096
Product Name Rcpt Housing, Thermoplastic, Black; Product Range Harting
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details