HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 26Awg; Product Range Harting 9455002800

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 26AWG; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 26AWG; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 26Awg; Product Range Harting - 78AH8525 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 26Awg; Product Range Harting
78AH8525
Heavy Duty Contact, Pin, Crimp, 26Awg; Product Range Harting 78AH8525
HEAVY DUTY CONTACT, PIN, CRIMP, 26AWG; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 26AWG; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78AH8525
Product Name Heavy Duty Contact, Pin, Crimp, 26Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - SK-18648 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details