HARTING Inc. of North America USB Cables 9454521953

Description
USB 2.0 Cable A Female (2) to A Male (2) 6.56' (2.00m) Unshielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Female (2) to A Male (2) 6.56' (2.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 09454521953-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
09454521953-ND
USB Cables 09454521953-ND
USB 2.0 Cable A Female (2) to A Male (2) 6.56' (2.00m) Unshielded

USB 2.0 Cable A Female (2) to A Male (2) 6.56' (2.00m) Unshielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 09454521953-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1862832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBS-M12G12-KS-5-LE12 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers