HARTING Inc. of North America USB Connectors 9454521904

Description
har-port USB 3.0 A-A PFT b
Request a Quote Datasheet
Description
har-port USB 3.0 A-A PFT b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 09454521904 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
09454521904
USB Connectors 09454521904
har-port USB 3.0 A-A PFT b

har-port USB 3.0 A-A PFT b

Buy Now
Swedesboro, NJ, United States
USB Connectors
09454521904
USB Connectors 09454521904
har-port USB 3.0 A-A PFT black

har-port USB 3.0 A-A PFT black

Buy Now
Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Harting - 70Y5862 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Harting
70Y5862
Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Harting 70Y5862
USB ADAPTER, 3.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:IP20; Product Range:har-port Series; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 3.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:IP20; Product Range:har-port Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 09454521904 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09454521904
Modular Connectors / Ethernet Connectors 09454521904
Modular Connectors / Ethernet Connectors har-port USB 3.0 A-A PFT black

Modular Connectors / Ethernet Connectors har-port USB 3.0 A-A PFT black

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09454521904 70Y5862 09454521904
Product Name USB Connectors Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Harting Modular Connectors / Ethernet Connectors
Connector Type USB USB Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers