HARTING Inc. of North America Modular Connector Plugs 9451511500

Description
CONN MOD PLUG 8P8C SHIELDED
Datasheet
Description
CONN MOD PLUG 8P8C SHIELDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connector Plugs - 09451511500 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
09451511500
Modular Connector Plugs 09451511500
CONN MOD PLUG 8P8C SHIELDED

CONN MOD PLUG 8P8C SHIELDED

Supplier's Site Datasheet
Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Harting - 44J4466 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Harting
44J4466
Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Harting 44J4466
RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09451511500 44J4466
Product Name Modular Connector Plugs Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details