The RJ45 connector, plug, 8P4C, 1 port, IDC from HARTING is designed for use in various networking applications, supporting all Power over Ethernet (PoE) versions. It features a fully shielded design with 360° shielding contact, ensuring reliable data transmission. The connector is suitable for Category 5 (Cat 5) networks, capable of handling data rates up to 100 Mbit/s and frequencies up to 100 MHz. The termination method is insulation displacement contact (IDC), accommodating conductor cross-sections from 0.1 to 0.32 mm². It supports wire outer diameters ranging from 1.6 mm and is compatible with stranded and solid wire types, specifically AWG 27/7 to AWG 22/1. The connector operates within a temperature range of -40 to +70 °C and can withstand up to 750 mating cycles. Constructed from black polyamide (PA), the connector meets UL 94 V-0 flammability standards and is RoHS compliant. It has an IP20 rating, indicating protection against solid objects larger than 12.5 mm but no protection against water. The product is packaged individually and weighs 20 g, with a country of origin in Romania.
RJI RJ45 PN plug Cat5, 4p
RJ45 CONN, PLUG, 8P4C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RJI RJ45 PN plg Cat5 4p IDC angled
CONN MOD PLUG 8P4C SHIELDED
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09451511121 | 45W0101 | 09451511121 | 09451511121 |
| Product Name | Modular Connectors / Ethernet Connectors | Rj45 Conn, Plug, 8P4C, 1Port, Idc; Modular Connector Type Harting | Modular Connectors / Ethernet Connectors | Modular Connector Plugs |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |