HARTING Inc. of North America Modular Connector Plugs 9451451520

Description
CONN MOD PLUG 8P8C SHIELDED
Datasheet
Description
CONN MOD PLUG 8P8C SHIELDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connector Plugs - 09451451520 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
09451451520
Modular Connector Plugs 09451451520
CONN MOD PLUG 8P8C SHIELDED

CONN MOD PLUG 8P8C SHIELDED

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09451451520 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451451520
Modular Connectors / Ethernet Connectors 09451451520
Modular Connectors / Ethernet Connectors PUSH PULL CABLE PLUG

Modular Connectors / Ethernet Connectors PUSH PULL CABLE PLUG

Buy Now Datasheet
Connector, Rj45, Plug, 1Port, 8P8C; Modular Connector Type Harting - 01X2692 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 1Port, 8P8C; Modular Connector Type Harting
01X2692
Connector, Rj45, Plug, 1Port, 8P8C; Modular Connector Type Harting 01X2692
CONNECTOR, RJ45, PLUG, 1PORT, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 1PORT, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09451451520 09451451520 01X2692
Product Name Modular Connector Plugs Modular Connectors / Ethernet Connectors Connector, Rj45, Plug, 1Port, 8P8C; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug Male / Plug
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products