CABLE ASSY, MINI DP PLUG, 2M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 51AC1637 |
| Product Name | Cable Assy, Mini Dp Plug, 2M, Black; Connector Type A Harting |
| Cable Length | 6.56 ft (20 dm) |