HARTING Inc. of North America Video Cables (DVI, HDMI) 9451451002

Description
CBL M-M MIN DISPLAYPRT 1.5M SHD
Datasheet
Description
CBL M-M MIN DISPLAYPRT 1.5M SHD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 09451451002 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
09451451002
Video Cables (DVI, HDMI) 09451451002
CBL M-M MIN DISPLAYPRT 1.5M SHD

CBL M-M MIN DISPLAYPRT 1.5M SHD

Supplier's Site Datasheet
Cable Assy, Mini Dp Plug, 1.5M, Black; Connector Type A Harting - 51AC1636 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini Dp Plug, 1.5M, Black; Connector Type A Harting
51AC1636
Cable Assy, Mini Dp Plug, 1.5M, Black; Connector Type A Harting 51AC1636
CABLE ASSY, MINI DP PLUG, 1.5M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes

CABLE ASSY, MINI DP PLUG, 1.5M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 09451451002 51AC1636
Product Name Video Cables (DVI, HDMI) Cable Assy, Mini Dp Plug, 1.5M, Black; Connector Type A Harting
Application Video
Product Type Video Cables (DVI, HDMI)
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details