HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9451251100

Description
Ethernet & Telecom Connectors IP67 DATA
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors IP67 DATA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09451251100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09451251100
Modular Connectors / Ethernet Connectors 09451251100
Ethernet & Telecom Connectors IP67 DATA

Ethernet & Telecom Connectors IP67 DATA

Buy Now
Modular Connectors / Ethernet Connectors - 09451251100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451251100
Modular Connectors / Ethernet Connectors 09451251100
Modular Connectors / Ethernet Connectors IP67 DATA 3A PLUG STRAIGHT PLASTIC

Modular Connectors / Ethernet Connectors IP67 DATA 3A PLUG STRAIGHT PLASTIC

Buy Now Datasheet
Modular Connector Plugs - 09451251100 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
09451251100
Modular Connector Plugs 09451251100
CONN MOD PLUG 8P4C SHIELDED

CONN MOD PLUG 8P4C SHIELDED

Supplier's Site Datasheet
Rj45 Conn, Plug, 8P4C, 1Port, Idc; Modular Connector Type Harting - 44J4456 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P4C, 1Port, Idc; Modular Connector Type Harting
44J4456
Rj45 Conn, Plug, 8P4C, 1Port, Idc; Modular Connector Type Harting 44J4456
RJ45 CONN, PLUG, 8P4C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P4C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09451251100 09451251100 09451251100 44J4456
Product Name Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Modular Connector Plugs Rj45 Conn, Plug, 8P4C, 1Port, Idc; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
BNC (F) St. B/H Connector Solder Type N/P JO - ET-BFS-BH-ST-NJO - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-3082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers