Manufacturer: HARTING
Win Source Part Number: 904793-09400065411
Series: Han® HPR
Features: Connector Cover with Retaining Cord
Package: Bag
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 09400065411-ND, 1195-6773
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 904793-09400065411 |
| Product Name | Unclassified - 09400065411 |