HARTING Inc. of North America Housing, Bulkhead, 6B, Screw; Heavy Duty Connector Type Harting 9400060391

Description
HOUSING, BULKHEAD, 6B, SCREW; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors
Datasheet
Description
HOUSING, BULKHEAD, 6B, SCREW; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead, 6B, Screw; Heavy Duty Connector Type Harting - 24AJ4900 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead, 6B, Screw; Heavy Duty Connector Type Harting
24AJ4900
Housing, Bulkhead, 6B, Screw; Heavy Duty Connector Type Harting 24AJ4900
HOUSING, BULKHEAD, 6B, SCREW; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors

HOUSING, BULKHEAD, 6B, SCREW; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AJ4900
Product Name Housing, Bulkhead, 6B, Screw; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 88.9 mm (3.5 inch)
Bearing Bore / Ring O.D. 3 inch (76.2 mm)
View Details