HARTING Inc. of North America Protection Cover, Size 16B, Pc; Accessory Type Harting 9390165410

Description
PROTECTION COVER, SIZE 16B, PC; Accessory Type:Protection Cover; For Use With:Harting Han B Series Heavy Duty Connectors; Connector Body Material:PC (Polycarbonate) Body; Product Range:Han HP Direct B Series RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, SIZE 16B, PC; Accessory Type:Protection Cover; For Use With:Harting Han B Series Heavy Duty Connectors; Connector Body Material:PC (Polycarbonate) Body; Product Range:Han HP Direct B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Size 16B, Pc; Accessory Type Harting - 51AC9816 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Size 16B, Pc; Accessory Type Harting
51AC9816
Protection Cover, Size 16B, Pc; Accessory Type Harting 51AC9816
PROTECTION COVER, SIZE 16B, PC; Accessory Type:Protection Cover; For Use With:Harting Han B Series Heavy Duty Connectors; Connector Body Material:PC (Polycarbonate) Body; Product Range:Han HP Direct B Series RoHS Compliant: Yes

PROTECTION COVER, SIZE 16B, PC; Accessory Type:Protection Cover; For Use With:Harting Han B Series Heavy Duty Connectors; Connector Body Material:PC (Polycarbonate) Body; Product Range:Han HP Direct B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51AC9816
Product Name Protection Cover, Size 16B, Pc; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Assembly, Small, Polystyrene - 643 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details
Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details
10+10 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9542000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.56 inch (39.5 mm)
View Details