HARTING Inc. of North America Rectangular Insert, Plug, K 8/24, 32+ Ground; Product Range Harting 9380323001

Description
RECTANGULAR INSERT, PLUG, K 8/24, 32+ GROUND; Product Range:Han-Com Series; No. of Contacts:33Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, K 8/24, 32+ GROUND; Product Range:Han-Com Series; No. of Contacts:33Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, K 8/24, 32+ Ground; Product Range Harting - 04C9593 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, K 8/24, 32+ Ground; Product Range Harting
04C9593
Rectangular Insert, Plug, K 8/24, 32+ Ground; Product Range Harting 04C9593
RECTANGULAR INSERT, PLUG, K 8/24, 32+ GROUND; Product Range:Han-Com Series; No. of Contacts:33Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, K 8/24, 32+ GROUND; Product Range:Han-Com Series; No. of Contacts:33Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9593
Product Name Rectangular Insert, Plug, K 8/24, 32+ Ground; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
High Temperature Septa - 75813 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details