HARTING Inc. of North America Rectangular Han Insert, Plug 18Way Screw; Product Range Harting 9380182601

Description
RECTANGULAR HAN INSERT, PLUG 18WAY SCREW; Product Range:Han-Com Series; No. of Contacts:19Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG 18WAY SCREW; Product Range:Han-Com Series; No. of Contacts:19Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug 18Way Screw; Product Range Harting - 04C9589 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 18Way Screw; Product Range Harting
04C9589
Rectangular Han Insert, Plug 18Way Screw; Product Range Harting 04C9589
RECTANGULAR HAN INSERT, PLUG 18WAY SCREW; Product Range:Han-Com Series; No. of Contacts:19Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 18WAY SCREW; Product Range:Han-Com Series; No. of Contacts:19Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9589
Product Name Rectangular Han Insert, Plug 18Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 8659811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Long Life GC Autosampler Septa - 75831 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Polyamide Metric Thread Plugs - 7217312 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details