HARTING Inc. of North America Rectangular Han Insert Female 4Way Screw; Product Range Harting 9380062711

Description
RECTANGULAR HAN INSERT FEMALE 4WAY SCREW; Product Range:Han-Com Series; No. of Contacts:5Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80A; Wire Size AWG Max:6AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT FEMALE 4WAY SCREW; Product Range:Han-Com Series; No. of Contacts:5Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80A; Wire Size AWG Max:6AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert Female 4Way Screw; Product Range Harting - 92B1220 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert Female 4Way Screw; Product Range Harting
92B1220
Rectangular Han Insert Female 4Way Screw; Product Range Harting 92B1220
RECTANGULAR HAN INSERT FEMALE 4WAY SCREW; Product Range:Han-Com Series; No. of Contacts:5Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80A; Wire Size AWG Max:6AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT FEMALE 4WAY SCREW; Product Range:Han-Com Series; No. of Contacts:5Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80A; Wire Size AWG Max:6AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Rcpt, 4Pos, 16Mm2; Product Range Harting - 51AC2620 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 4Pos, 16Mm2; Product Range Harting
51AC2620
Heavy Duty Insert, Rcpt, 4Pos, 16Mm2; Product Range Harting 51AC2620
HEAVY DUTY INSERT, RCPT, 4POS, 16MM2; Product Range:Han Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 4POS, 16MM2; Product Range:Han Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 92B1220 51AC2620
Product Name Rectangular Han Insert Female 4Way Screw; Product Range Harting Heavy Duty Insert, Rcpt, 4Pos, 16Mm2; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76008 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details