HARTING Inc. of North America Heavy Duty Insert, Rcpt, 24Pos+Pe, 14Awg; Product Range Harting 9365242701

Description
HEAVY DUTY INSERT, RCPT, 24POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 24POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 24Pos+Pe, 14Awg; Product Range Harting - 37AC1951 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 24Pos+Pe, 14Awg; Product Range Harting
37AC1951
Heavy Duty Insert, Rcpt, 24Pos+Pe, 14Awg; Product Range Harting 37AC1951
HEAVY DUTY INSERT, RCPT, 24POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 24POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 37AC1951
Product Name Heavy Duty Insert, Rcpt, 24Pos+Pe, 14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE9 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Polyamide PG Thread Plugs - 7215541 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details