HARTING Inc. of North America Heavy Duty Insert, Rcpt, 6Pos+Pe, 14Awg; Product Range Harting 9365062701

Description
HEAVY DUTY INSERT, RCPT, 6POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 6POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 6Pos+Pe, 14Awg; Product Range Harting - 67AC7072 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 6Pos+Pe, 14Awg; Product Range Harting
67AC7072
Heavy Duty Insert, Rcpt, 6Pos+Pe, 14Awg; Product Range Harting 67AC7072
HEAVY DUTY INSERT, RCPT, 6POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 6POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67AC7072
Product Name Heavy Duty Insert, Rcpt, 6Pos+Pe, 14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Plugs - 6700612 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, Glv. Steel Wing Nut, 2.86
Specs
Shape / Application Round
Material Rubber - Silicone; SBR/Natural Rubber
NPT Thread None
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details