HEAVY DUTY INSERT, PLUG, 6POS+PE, 14AWG; Product Range:Han Ex Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 67AC7071 |
| Product Name | Heavy Duty Insert, Plug, 6Pos+Pe, 14Awg; Product Range Harting |