HARTING Inc. of North America Rectangular Han Insert, Plug, Han 3A, 8 Position; Product Range Harting 9360083001

Description
RECTANGULAR HAN INSERT, PLUG, HAN 3A, 8 POSITION; Product Range:Han D Series; No. of Contacts:9Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG, HAN 3A, 8 POSITION; Product Range:Han D Series; No. of Contacts:9Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug, Han 3A, 8 Position; Product Range Harting - 79K0445 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug, Han 3A, 8 Position; Product Range Harting
79K0445
Rectangular Han Insert, Plug, Han 3A, 8 Position; Product Range Harting 79K0445
RECTANGULAR HAN INSERT, PLUG, HAN 3A, 8 POSITION; Product Range:Han D Series; No. of Contacts:9Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG, HAN 3A, 8 POSITION; Product Range:Han D Series; No. of Contacts:9Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 79K0445
Product Name Rectangular Han Insert, Plug, Han 3A, 8 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 606539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M16 x 1.5
View Details