Manufacturer: HARTING
Win Source Part Number: 904789-09360083001
Series: Han® 8D
Operating Temperature Range: -40°C ~ 125°C
Features: Male Insert without Contacts Gray 8 Position Crimp
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 9360083001, 1195-2103, 09 36 008 3001
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 904789-09360083001 |
| Product Name | Unclassified - 09360083001 |