HARTING Technology Group Rj45 Conn, Angled Plug, 8P8C, 1Port; Modular Connector Type Harting 9352200402

Description
RJ45 CONN, ANGLED PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONN, ANGLED PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, Angled Plug, 8P8C, 1Port; Modular Connector Type Harting - 08AK9212 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Angled Plug, 8P8C, 1Port; Modular Connector Type Harting
08AK9212
Rj45 Conn, Angled Plug, 8P8C, 1Port; Modular Connector Type Harting 08AK9212
RJ45 CONN, ANGLED PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, ANGLED PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AK9212
Product Name Rj45 Conn, Angled Plug, 8P8C, 1Port; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Jacks, Plugs - 9386BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details