Heavy Duty Power Connectors 2.5MM SQ FEM
CONTACT H.D. CRIMP SOCKET 14AWG
| Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09350006207 | 09350006207 |
| Product Name | Power Connectors | Heavy Duty Connector Contacts |
| Contact Size (AWG) | 14 AWG |