HARTING Inc. of North America Power Connectors 9350006204

Description
Heavy Duty Power Connectors 0.75MM SQ FE
Request a Quote Datasheet
Description
Heavy Duty Power Connectors 0.75MM SQ FE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09350006204 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09350006204
Power Connectors 09350006204
Heavy Duty Power Connectors 0.75MM SQ FE

Heavy Duty Power Connectors 0.75MM SQ FE

Buy Now
Heavy Duty Connector Contacts - 09350006204 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09350006204
Heavy Duty Connector Contacts 09350006204
CONTACT H.D. CRIMP SOCKET 18AWG

CONTACT H.D. CRIMP SOCKET 18AWG

Supplier's Site Datasheet
Han P Female Contact Awg 18 (0.75Mm2), Silver Harting - 86R4974 - Newark, An Avnet Company
Chicago, IL, United States
Han P Female Contact Awg 18 (0.75Mm2), Silver Harting
86R4974
Han P Female Contact Awg 18 (0.75Mm2), Silver Harting 86R4974
Han P female contact AWG 18 (0.75mm2), Silver

Han P female contact AWG 18 (0.75mm2), Silver

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09350006204 09350006204 86R4974
Product Name Power Connectors Heavy Duty Connector Contacts Han P Female Contact Awg 18 (0.75Mm2), Silver Harting
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details