HARTING Inc. of North America Rectangular Insert, Plug, 3 Position, Screw, Size 10B; Product Range Harting 9340032601

Description
RECTANGULAR INSERT, PLUG, 3 POSITION, SCREW, SIZE 10B; Product Range:Han Hv E Series; No. of Contacts:6Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 3 POSITION, SCREW, SIZE 10B; Product Range:Han Hv E Series; No. of Contacts:6Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 3 Position, Screw, Size 10B; Product Range Harting - 04C9360 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 3 Position, Screw, Size 10B; Product Range Harting
04C9360
Rectangular Insert, Plug, 3 Position, Screw, Size 10B; Product Range Harting 04C9360
RECTANGULAR INSERT, PLUG, 3 POSITION, SCREW, SIZE 10B; Product Range:Han Hv E Series; No. of Contacts:6Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 3 POSITION, SCREW, SIZE 10B; Product Range:Han Hv E Series; No. of Contacts:6Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9360
Product Name Rectangular Insert, Plug, 3 Position, Screw, Size 10B; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

100pcs 1/4'' NPT Breather Vent for Powertrain or Gearbox - MIV-1-4MA-BV - Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 1/4" NPT; 1/4''
View Details
LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Cable Gland Plugs - 2116790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M20
View Details
General Purpose Plugs for BSP Threads - GPB0750RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5512 inch (14 mm)
Material Polypropylene (PP)
View Details