HARTING Inc. of North America Heavy Duty Insert, Plug, 24Pos, 0.5Mm2; Product Range Harting 9338242603

Description
HEAVY DUTY INSERT, PLUG, 24POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 24POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 24Pos, 0.5Mm2; Product Range Harting - 31AC2879 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 24Pos, 0.5Mm2; Product Range Harting
31AC2879
Heavy Duty Insert, Plug, 24Pos, 0.5Mm2; Product Range Harting 31AC2879
HEAVY DUTY INSERT, PLUG, 24POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 24POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 31AC2879
Product Name Heavy Duty Insert, Plug, 24Pos, 0.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF560 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details