HARTING Inc. of North America Rectangular Insert, Receptacle, 24 Position; Product Range Harting 9332242702

Description
RECTANGULAR INSERT, RECEPTACLE, 24 POSITION; Product Range:Han E HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 24 POSITION; Product Range:Han E HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 24 Position; Product Range Harting - 67X7513 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 24 Position; Product Range Harting
67X7513
Rectangular Insert, Receptacle, 24 Position; Product Range Harting 67X7513
RECTANGULAR INSERT, RECEPTACLE, 24 POSITION; Product Range:Han E HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 24 POSITION; Product Range:Han E HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7513
Product Name Rectangular Insert, Receptacle, 24 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Plugs - 6700612 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 4
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details