HARTING Inc. of North America Heavy Duty Insert, Rcpt, 6Pos, 26-14Awg; Product Range Harting 9332062748

Description
HEAVY DUTY INSERT, RCPT, 6POS, 26-14AWG; Product Range:Han ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 6POS, 26-14AWG; Product Range:Han ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 6Pos, 26-14Awg; Product Range Harting - 94AC7986 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 6Pos, 26-14Awg; Product Range Harting
94AC7986
Heavy Duty Insert, Rcpt, 6Pos, 26-14Awg; Product Range Harting 94AC7986
HEAVY DUTY INSERT, RCPT, 6POS, 26-14AWG; Product Range:Han ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 6POS, 26-14AWG; Product Range:Han ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 94AC7986
Product Name Heavy Duty Insert, Rcpt, 6Pos, 26-14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak Test ORB Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75839 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4528 inch (? to 11.5 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details