HARTING Inc. of North America Heavy Duty Insert, Plug, 6Pos, 26-14Awg; Product Range Harting 9332062648

Description
HEAVY DUTY INSERT, PLUG, 6POS, 26-14AWG; Product Range:Han ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 6POS, 26-14AWG; Product Range:Han ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 6Pos, 26-14Awg; Product Range Harting - 94AC7985 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 6Pos, 26-14Awg; Product Range Harting
94AC7985
Heavy Duty Insert, Plug, 6Pos, 26-14Awg; Product Range Harting 94AC7985
HEAVY DUTY INSERT, PLUG, 6POS, 26-14AWG; Product Range:Han ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 6POS, 26-14AWG; Product Range:Han ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 94AC7985
Product Name Heavy Duty Insert, Plug, 6Pos, 26-14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

M25x1.5 Ventilation Plug - MIV-25B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 1 1/2" NPT; M25x1.5
View Details
Cable Gland Plugs - 8659818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP1.306/1.622 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details