HARTING Inc. of North America Circular Contact, Socket, Crimp, 14Awg; Product Range Harting 9332006223

Description
CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp, 14Awg; Product Range Harting - 22AC5102 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 14Awg; Product Range Harting
22AC5102
Circular Contact, Socket, Crimp, 14Awg; Product Range Harting 22AC5102
CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 14Awg, Crimp; Product Range Harting - 47X1765 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Harting
47X1765
Contact, Socket, 14Awg, Crimp; Product Range Harting 47X1765
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 22AC5102 47X1765
Product Name Circular Contact, Socket, Crimp, 14Awg; Product Range Harting Contact, Socket, 14Awg, Crimp; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity - 73AH7451 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
Plating / Coating Gold; Gold Plated Contacts
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details