HARTING Inc. of North America Circular Contact, Socket, Crimp, 20Awg; Product Range Harting 9332006222

Description
CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp, 20Awg; Product Range Harting - 22AC5101 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 20Awg; Product Range Harting
22AC5101
Circular Contact, Socket, Crimp, 20Awg; Product Range Harting 22AC5101
CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 22AC5101
Product Name Circular Contact, Socket, Crimp, 20Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details