HARTING Inc. of North America Contact, Pin, 26-22Awg, Crimp; Product Range Harting 9332006117

Description
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-22Awg, Crimp; Product Range Harting - 67X7502 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Harting
67X7502
Contact, Pin, 26-22Awg, Crimp; Product Range Harting 67X7502
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Circular Contact, Pin, Crimp, 22Awg; Product Range Harting - 22AC5092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 22Awg; Product Range Harting
22AC5092
Circular Contact, Pin, Crimp, 22Awg; Product Range Harting 22AC5092
CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 67X7502 22AC5092
Product Name Contact, Pin, 26-22Awg, Crimp; Product Range Harting Circular Contact, Pin, Crimp, 22Awg; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details