HARTING Inc. of North America Han E Av Insert, Female, 24Way, Screw; Product Range Harting 9330244725

Description
HAN E AV INSERT, FEMALE, 24WAY, SCREW; Product Range:Han E AV Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
HAN E AV INSERT, FEMALE, 24WAY, SCREW; Product Range:Han E AV Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han E Av Insert, Female, 24Way, Screw; Product Range Harting - 04C9335 - Newark, An Avnet Company
Chicago, IL, United States
Han E Av Insert, Female, 24Way, Screw; Product Range Harting
04C9335
Han E Av Insert, Female, 24Way, Screw; Product Range Harting 04C9335
HAN E AV INSERT, FEMALE, 24WAY, SCREW; Product Range:Han E AV Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HAN E AV INSERT, FEMALE, 24WAY, SCREW; Product Range:Han E AV Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9335
Product Name Han E Av Insert, Female, 24Way, Screw; Product Range Harting
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
High Temperature Septa - 75813 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details