HEAVY DUTY INSERT, PLUG, 24POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 51AC2594 |
| Product Name | Heavy Duty Insert, Plug, 24Pos, 2.5Mm2; Product Range Harting |