HARTING Inc. of North America Heavy Duty Insert, Plug, 24Pos, 14Awg; Product Range Harting 9330244625

Description
HEAVY DUTY INSERT, PLUG, 24POS, 14AWG; Product Range:Han E AV Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 24POS, 14AWG; Product Range:Han E AV Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 24Pos, 14Awg; Product Range Harting - 04C9324 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 24Pos, 14Awg; Product Range Harting
04C9324
Heavy Duty Insert, Plug, 24Pos, 14Awg; Product Range Harting 04C9324
HEAVY DUTY INSERT, PLUG, 24POS, 14AWG; Product Range:Han E AV Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 24POS, 14AWG; Product Range:Han E AV Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9324
Product Name Heavy Duty Insert, Plug, 24Pos, 14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Black M16x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-16B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M16X1.5
View Details
Cable Gland Plugs - 2691875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M16 x 1.5 mm
View Details
Tapered Plugs for Type K Tubing - KTP0625 - MOCAP LLC
Specs
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details