HARTING Inc. of North America Rectangular Han Insert, Fem, 24Way Screw; Product Range Harting 9330242716

Description
RECTANGULAR HAN INSERT, FEM, 24WAY SCREW; Product Range:Han ES Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, FEM, 24WAY SCREW; Product Range:Han ES Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Fem, 24Way Screw; Product Range Harting - 97B2245 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Fem, 24Way Screw; Product Range Harting
97B2245
Rectangular Han Insert, Fem, 24Way Screw; Product Range Harting 97B2245
RECTANGULAR HAN INSERT, FEM, 24WAY SCREW; Product Range:Han ES Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT, FEM, 24WAY SCREW; Product Range:Han ES Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 97B2245
Product Name Rectangular Han Insert, Fem, 24Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Long Life GC Autosampler Septa - 75826 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details