HARTING Inc. of North America Rectangular Han Insert, Fem, 48Way Screw; Product Range Harting 9330242711

Description
RECTANGULAR HAN INSERT, FEM, 48WAY SCREW; Product Range:Han E Series; No. of Contacts:48Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, FEM, 48WAY SCREW; Product Range:Han E Series; No. of Contacts:48Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Fem, 48Way Screw; Product Range Harting - 04C9292 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Fem, 48Way Screw; Product Range Harting
04C9292
Rectangular Han Insert, Fem, 48Way Screw; Product Range Harting 04C9292
RECTANGULAR HAN INSERT, FEM, 48WAY SCREW; Product Range:Han E Series; No. of Contacts:48Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT, FEM, 48WAY SCREW; Product Range:Han E Series; No. of Contacts:48Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9292
Product Name Rectangular Han Insert, Fem, 48Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
EPDM Sealing Plugs - MIV-ESP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details